Lenovo logo

Lenovo ThinkPad Edge E431 Intel® Core™ i7 i7-3632QM Laptop 14" Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50768
Info modified on:
23 Jan 2025, 19:12:58
Short summary description Lenovo ThinkPad Edge E431 Intel® Core™ i7 i7-3632QM Laptop 14" Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black:

Lenovo ThinkPad Edge E431, Intel® Core™ i7, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo ThinkPad Edge E431 Intel® Core™ i7 i7-3632QM Laptop 14" Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black:

Lenovo ThinkPad Edge E431. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.