Lenovo logo

Lenovo L27e-40 LED display 27" 1920 x 1080 pixels Full HD Gray

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103865
Info modified on:
07 Aug 2025, 13:48:27
Short summary description Lenovo L27e-40 LED display 27" 1920 x 1080 pixels Full HD Gray:

Lenovo L27e-40, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Gray

Long summary description Lenovo L27e-40 LED display 27" 1920 x 1080 pixels Full HD Gray:

Lenovo L27e-40. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.