Lenovo logo

Lenovo G34w-10 computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96543
Info modified on:
12 Jun 2025, 11:31:02
Short summary description Lenovo G34w-10 computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD Black:

Lenovo G34w-10, 34", 3440 x 1440 pixels, UltraWide Quad HD, 6 ms, Black

Long summary description Lenovo G34w-10 computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD Black:

Lenovo G34w-10. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Response time: 6 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.