Lenovo logo

Lenovo L27q-30 computer monitor 27" 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227924
Info modified on:
03 Jun 2025, 09:22:46
Short summary description Lenovo L27q-30 computer monitor 27" 2560 x 1440 pixels Quad HD Black:

Lenovo L27q-30, 27", 2560 x 1440 pixels, Quad HD, 6 ms, Black

Long summary description Lenovo L27q-30 computer monitor 27" 2560 x 1440 pixels Quad HD Black:

Lenovo L27q-30. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.