Lenovo logo

Lenovo L28u-30 computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112008
Info modified on:
03 Apr 2025, 16:41:56
Short summary description Lenovo L28u-30 computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Black:

Lenovo L28u-30, 28", 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Black

Long summary description Lenovo L28u-30 computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Black:

Lenovo L28u-30. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.