Lenovo logo

Lenovo D32q-20 computer monitor 31.5" 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227002
Info modified on:
19 Jun 2025, 09:04:14
Short summary description Lenovo D32q-20 computer monitor 31.5" 2560 x 1440 pixels Quad HD LCD Black:

Lenovo D32q-20, 31.5", 2560 x 1440 pixels, Quad HD, LCD, 4 ms, Black

Long summary description Lenovo D32q-20 computer monitor 31.5" 2560 x 1440 pixels Quad HD LCD Black:

Lenovo D32q-20. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.