Lenovo logo

Lenovo Legion Y27q-20 computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121916
Info modified on:
02 Apr 2025, 12:09:56
Short summary description Lenovo Legion Y27q-20 computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black:

Lenovo Legion Y27q-20, 27", 2560 x 1440 pixels, Quad HD, LCD, 3 ms, Black

Long summary description Lenovo Legion Y27q-20 computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black:

Lenovo Legion Y27q-20. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.