Lenovo logo

Lenovo L27q-10 LED display 27" 2560 x 1440 pixels Quad HD Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70040
Info modified on:
20 May 2025, 15:15:47
Short summary description Lenovo L27q-10 LED display 27" 2560 x 1440 pixels Quad HD Silver:

Lenovo L27q-10, 27", 2560 x 1440 pixels, Quad HD, LED, 4 ms, Silver

Long summary description Lenovo L27q-10 LED display 27" 2560 x 1440 pixels Quad HD Silver:

Lenovo L27q-10. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.