Lenovo Y27g RE, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black
Lenovo Y27g RE. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9. Built-in USB hub. Height adjustment. Product color: Black