Lenovo logo

Lenovo ThinkServer TD100 server Tower Intel® Xeon® 5000 Sequence E5430 2.66 GHz 4 GB DDR2-SDRAM 835 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80833
Info modified on:
19 Jul 2024, 20:16:31
Short summary description Lenovo ThinkServer TD100 server Tower Intel® Xeon® 5000 Sequence E5430 2.66 GHz 4 GB DDR2-SDRAM 835 W:

Lenovo ThinkServer TD100, 2.66 GHz, E5430, 4 GB, DDR2-SDRAM, 835 W, Tower

Long summary description Lenovo ThinkServer TD100 server Tower Intel® Xeon® 5000 Sequence E5430 2.66 GHz 4 GB DDR2-SDRAM 835 W:

Lenovo ThinkServer TD100. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.66 GHz, Processor model: E5430. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 835 W, Redundant power supply (RPS) support. Chassis type: Tower

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.