Lenovo logo

Lenovo ThinkVision S25e-30 LED display 24.5" 1920 x 1080 pixels Full HD Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7185
Info modified on:
31 May 2024, 09:36:53
Short summary description Lenovo ThinkVision S25e-30 LED display 24.5" 1920 x 1080 pixels Full HD Gray:

Lenovo ThinkVision S25e-30, 24.5", 1920 x 1080 pixels, Full HD, LED, 6 ms, Gray

Long summary description Lenovo ThinkVision S25e-30 LED display 24.5" 1920 x 1080 pixels Full HD Gray:

Lenovo ThinkVision S25e-30. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.