Lenovo logo

Lenovo ThinkVision T22i-30 LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84051
Info modified on:
01 Aug 2025, 13:27:11
Short summary description Lenovo ThinkVision T22i-30 LED display 21.5" 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision T22i-30, 21.5", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T22i-30 LED display 21.5" 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision T22i-30. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.