Lenovo logo

Lenovo ThinkVision E28u-20 LED display 28" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27106
Info modified on:
25 Mar 2025, 11:59:04
Short summary description Lenovo ThinkVision E28u-20 LED display 28" 3840 x 2160 pixels 4K Ultra HD Black:

Lenovo ThinkVision E28u-20, 28", 3840 x 2160 pixels, 4K Ultra HD, 6 ms, Black

Long summary description Lenovo ThinkVision E28u-20 LED display 28" 3840 x 2160 pixels 4K Ultra HD Black:

Lenovo ThinkVision E28u-20. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.