Lenovo logo

Lenovo ThinkVision T24t-20 LED display 23.8" 1920 x 1080 pixels Full HD Touchscreen Capacitive Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27630
Info modified on:
16 Apr 2025, 13:09:44
Short summary description Lenovo ThinkVision T24t-20 LED display 23.8" 1920 x 1080 pixels Full HD Touchscreen Capacitive Black:

Lenovo ThinkVision T24t-20, 23.8", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T24t-20 LED display 23.8" 1920 x 1080 pixels Full HD Touchscreen Capacitive Black:

Lenovo ThinkVision T24t-20. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.