Lenovo logo

Lenovo ThinkVision Creator Extreme LED display 27" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115101
Info modified on:
18 Jul 2025, 17:07:27
Short summary description Lenovo ThinkVision Creator Extreme LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:

Lenovo ThinkVision Creator Extreme, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision Creator Extreme LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:

Lenovo ThinkVision Creator Extreme. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.