Lenovo logo

Lenovo ThinkVision S24q-10 LED display 23.8" 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93513
Info modified on:
18 Jul 2025, 17:22:59
Short summary description Lenovo ThinkVision S24q-10 LED display 23.8" 2560 x 1440 pixels Quad HD Black:

Lenovo ThinkVision S24q-10, 23.8", 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision S24q-10 LED display 23.8" 2560 x 1440 pixels Quad HD Black:

Lenovo ThinkVision S24q-10. Display diagonal: 23.8", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.