Lenovo ThinkVision S28u-10, 28", 3840 x 2160 pixels, 4K Ultra HD, LCD, 6 ms, Black
Lenovo ThinkVision S28u-10. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black