Lenovo logo

Lenovo ThinkVision T25d-10 LED display 25" 1920 x 1200 pixels WUXGA Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99807
Info modified on:
01 Apr 2025, 16:53:23
Short summary description Lenovo ThinkVision T25d-10 LED display 25" 1920 x 1200 pixels WUXGA Black:

Lenovo ThinkVision T25d-10, 25", 1920 x 1200 pixels, WUXGA, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T25d-10 LED display 25" 1920 x 1200 pixels WUXGA Black:

Lenovo ThinkVision T25d-10. Display diagonal: 25", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED, Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.