Lenovo logo

Lenovo ThinkVision T27p-10 LED display 27" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91366
Info modified on:
14 Jul 2025, 12:48:22
Short summary description Lenovo ThinkVision T27p-10 LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:

Lenovo ThinkVision T27p-10, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description Lenovo ThinkVision T27p-10 LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:

Lenovo ThinkVision T27p-10. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.