Lenovo logo

Lenovo ThinkVision X1 (2nd Gen) computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197133
Info modified on:
14 May 2025, 14:38:30
Short summary description Lenovo ThinkVision X1 (2nd Gen) computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black, Silver:

Lenovo ThinkVision X1 (2nd Gen), 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Black, Silver

Long summary description Lenovo ThinkVision X1 (2nd Gen) computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black, Silver:

Lenovo ThinkVision X1 (2nd Gen). Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.