Lenovo logo

Lenovo ThinkVision T24d LED display 24" 1920 x 1200 pixels WUXGA Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170427
Info modified on:
10 Jul 2025, 17:01:16
Short summary description Lenovo ThinkVision T24d LED display 24" 1920 x 1200 pixels WUXGA Black:

Lenovo ThinkVision T24d, 24", 1920 x 1200 pixels, WUXGA, LED, 7 ms, Black

Long summary description Lenovo ThinkVision T24d LED display 24" 1920 x 1200 pixels WUXGA Black:

Lenovo ThinkVision T24d. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.