location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision LT2024 LED display 20" 1600 x 900 pixels HD+ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT2024
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60G5HAT1UK
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkVision LT2024 LED display 20" 1600 x 900 pixels HD+ Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20" LED TN
  • - HD+ 1600 x 900 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 19 W
Guarantee: 3 Years
Long product name Lenovo ThinkVision LT2024 LED display 20" 1600 x 900 pixels HD+ Black :
The short editorial description of Lenovo ThinkVision LT2024 LED display 20" 1600 x 900 pixels HD+ Black

20" LED (1600x900) TN, 16:9, 5ms, 250 cd/m2, 1000:1, 0.276x0.276mm, 170°/160°, VGA, DVI, 3.07kg, Black
More>>>
Lenovo ThinkVision LT2024 LED display 20" 1600 x 900 pixels HD+ Black:
The official marketing text of Lenovo ThinkVision LT2024 LED display 20" 1600 x 900 pixels HD+ Black as supplied by the manufacturer

The Lenovo ThinkVision LT2024 20-inch LED-backlit LCD Monitor is an economical display solution for any environment. With a consistently narrow, 16.8 mm bezel, the LT2024 is optimised for multi-monitoring. Tiny PCs, 3rd-party Thin Clients and the Lenovo USB sound bar are supported with ease. For supreme visuals, the LT2024 offers a 16:9 aspect ratio, 1600 x 900 native display resolution, and VGA and DVI connectors. If you need a monitor that offers value for money, mesmerising visuals and strong green values, look no further than the ThinkVision LT202420” TN TFT LED-backlit Monitor
LED Backlight panel
VGA+DVI
TCO Display 6.0 and TCO Display Edge 1.2
EPEAT Gold/ULE Gold/TUV Green Mark
Energy Star 6.0
Mercury-/Arsenic-free Glass
RoHS/China RoHS Compliance
Plastic Material Recycle Content >85%
Digital Controls with 8-language OSD
HDCP Support, Win7/Win8/Win8.1 Premium Logo
Tiny mounting support via VESA bracket

Short summary description Lenovo ThinkVision LT2024 LED display 20" 1600 x 900 pixels HD+ Black:
This short summary of the Lenovo ThinkVision LT2024 LED display 20" 1600 x 900 pixels HD+ Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision LT2024, 20", 1600 x 900 pixels, HD+, LED, 5 ms, Black

Long summary description Lenovo ThinkVision LT2024 LED display 20" 1600 x 900 pixels HD+ Black:
This is an auto-generated long summary of Lenovo ThinkVision LT2024 LED display 20" 1600 x 900 pixels HD+ Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision LT2024. Display diagonal: 20", Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Display
Display diagonal *
20"
Display resolution *
1600 x 900 pixels
HD type *
HD+
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 350, 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 832 x 624, 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1440 x 900 (WXGA+), 1600 x 900
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.0109 x 0.0109" (0.276 x 0.276 mm)
Pixel density
92 ppi
Viewable size, horizontal
17.4" (44.3 cm)
Viewable size, vertical
9.8" (24.9 cm)
Viewable size diagonal
20" (50.8 cm)
Color gamut
72%
3D
No
Performance
NVIDIA G-SYNC *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Number of OSD languages
8
Power
Power consumption (typical) *
19 W
Power consumption (max)
22 W
Weight & dimensions
Width (without stand)
18.8" (478.4 mm)
Depth (without stand)
6.33" (160.7 mm)
Height (without stand)
13.7" (347.4 mm)
Weight (without stand)
6.77 lbs (3.07 kg)
Packaging content
Stand included
Yes
Cables included
AC, VGA
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Certification
ENERGY STAR, ISO 9241-307, FCC Class B TCO Displays 6.0, TCO Certifi ed Edge 1.2, WEEE, RoHS, EPEAT Gold rating
Thin Client
Thin client installed
No
Country Distributor
United Kingdom 1 distributor(s)