Lenovo logo

Lenovo ThinkVision E1922s LED display 18.5" 1366 x 768 pixels WXGA Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86500
Info modified on:
14 Mar 2024, 17:24:38
Short summary description Lenovo ThinkVision E1922s LED display 18.5" 1366 x 768 pixels WXGA Black:

Lenovo ThinkVision E1922s, 18.5", 1366 x 768 pixels, WXGA, LED, 5 ms, Black

Long summary description Lenovo ThinkVision E1922s LED display 18.5" 1366 x 768 pixels WXGA Black:

Lenovo ThinkVision E1922s. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 180°, Viewing angle, vertical: 100°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.