Lenovo ThinkVision Pro2820, 28", 1920 x 1080 pixels, Full HD, LED, 6.5 ms, Black
Lenovo ThinkVision Pro2820. Display diagonal: 28", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black