Lenovo logo

Lenovo ThinkVision LT1913p LED display 19" 1280 x 1024 pixels SXGA Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171983
Info modified on:
08 Jul 2025, 10:19:43
Short summary description Lenovo ThinkVision LT1913p LED display 19" 1280 x 1024 pixels SXGA Black:

Lenovo ThinkVision LT1913p, 19", 1280 x 1024 pixels, SXGA, LED, 7 ms, Black

Long summary description Lenovo ThinkVision LT1913p LED display 19" 1280 x 1024 pixels SXGA Black:

Lenovo ThinkVision LT1913p. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.