Lenovo logo

Lenovo ThinkVision E2054 LED display 19.5" 1440 x 900 pixels WXGA+ Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112177
Info modified on:
30 Mar 2023, 22:05:34
Short summary description Lenovo ThinkVision E2054 LED display 19.5" 1440 x 900 pixels WXGA+ Black:

Lenovo ThinkVision E2054, 19.5", 1440 x 900 pixels, WXGA+, LED, 7 ms, Black

Long summary description Lenovo ThinkVision E2054 LED display 19.5" 1440 x 900 pixels WXGA+ Black:

Lenovo ThinkVision E2054. Display diagonal: 19.5", Display resolution: 1440 x 900 pixels, HD type: WXGA+, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.