Lenovo logo

Lenovo ThinkVision T2424z LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23423
Info modified on:
14 Mar 2024, 18:51:32
Short summary description Lenovo ThinkVision T2424z LED display 23.8" 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision T2424z, 23.8", 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description Lenovo ThinkVision T2424z LED display 23.8" 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision T2424z. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.