Lenovo logo

Lenovo ThinkVision T2014 LED display 19.5" 1600 x 900 pixels HD+ Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32349
Info modified on:
14 Mar 2024, 19:42:37
Short summary description Lenovo ThinkVision T2014 LED display 19.5" 1600 x 900 pixels HD+ Black:

Lenovo ThinkVision T2014, 19.5", 1600 x 900 pixels, HD+, LED, 5 ms, Black

Long summary description Lenovo ThinkVision T2014 LED display 19.5" 1600 x 900 pixels HD+ Black:

Lenovo ThinkVision T2014. Display diagonal: 19.5", Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.