Lenovo ThinkVision E2223s, 21.5", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black
Lenovo ThinkVision E2223s. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. VESA mounting. Product color: Black