Lenovo logo

Lenovo ThinkVision LT1423p computer monitor 13.3" 1600 x 900 pixels LCD Touchscreen Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18296
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo ThinkVision LT1423p computer monitor 13.3" 1600 x 900 pixels LCD Touchscreen Black:

Lenovo ThinkVision LT1423p, 13.3", 1600 x 900 pixels, LCD, IPS, 35 ms, Black

Long summary description Lenovo ThinkVision LT1423p computer monitor 13.3" 1600 x 900 pixels LCD Touchscreen Black:

Lenovo ThinkVision LT1423p. Display diagonal: 13.3", Display resolution: 1600 x 900 pixels, Display technology: LCD. Display: IPS. Response time: 35 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 150°. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.