Lenovo logo

Lenovo ThinkVision LT2013s LED display 19.5" 1600 x 900 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69870
Info modified on:
30 Dec 2024, 17:24:06
Short summary description Lenovo ThinkVision LT2013s LED display 19.5" 1600 x 900 pixels Black:

Lenovo ThinkVision LT2013s, 19.5", 1600 x 900 pixels, LED, LED, 5 ms, Black

Long summary description Lenovo ThinkVision LT2013s LED display 19.5" 1600 x 900 pixels Black:

Lenovo ThinkVision LT2013s. Display diagonal: 19.5", Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.