Lenovo logo

Lenovo ThinkVision LT2223z LED display 21.5" 1920 x 1080 pixels Full HD

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72651
Info modified on:
30 Dec 2024, 17:23:43
Short summary description Lenovo ThinkVision LT2223z LED display 21.5" 1920 x 1080 pixels Full HD:

Lenovo ThinkVision LT2223z, 21.5", 1920 x 1080 pixels, Full HD, LED, LED, 5 ms

Long summary description Lenovo ThinkVision LT2223z LED display 21.5" 1920 x 1080 pixels Full HD:

Lenovo ThinkVision LT2223z. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.