Lenovo logo

Lenovo AMD Ryzen 5 PRO 3400G processor 3.7 GHz 4 MB Smart Cache Tray

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3274
Info modified on:
17 Jul 2025, 16:37:34
Short summary description Lenovo AMD Ryzen 5 PRO 3400G processor 3.7 GHz 4 MB Smart Cache Tray:

Lenovo AMD Ryzen 5 PRO 3400G, AMD Ryzen™ 5 PRO, Socket AM4, 12 nm, Tray, AMD, 3400G

Long summary description Lenovo AMD Ryzen 5 PRO 3400G processor 3.7 GHz 4 MB Smart Cache Tray:

Lenovo AMD Ryzen 5 PRO 3400G. Processor family: AMD Ryzen™ 5 PRO, Processor socket: Socket AM4, Processor lithography: 12 nm. Memory channels: Dual-channel, Memory types supported by processor: DDR4-SDRAM, Memory clock speeds supported by processor: 2933 MHz. On-board graphics card model: AMD Radeon Vega 11, On-board graphics card outputs supported: DisplayPort, HDMI, On-board graphics card base frequency: 1400 MHz. Market segment: Desktop. L1 cache: 0.384 MB, Temperature (max): 95 °C, L2 cache: 2048 KB

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.