Lenovo logo

Lenovo ThinkPad X200 Intel® Core™2 Duo P8400 12.1" 2 GB DDR3-SDRAM 80 GB Intel® GMA X4500HD Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12375
Info modified on:
24 Jan 2025, 20:50:17
Short summary description Lenovo ThinkPad X200 Intel® Core™2 Duo P8400 12.1" 2 GB DDR3-SDRAM 80 GB Intel® GMA X4500HD Windows XP Professional:

Lenovo ThinkPad X200, Intel® Core™2 Duo, 2.26 GHz, 12.1", 1280 x 800 pixels, 2 GB, 80 GB

Long summary description Lenovo ThinkPad X200 Intel® Core™2 Duo P8400 12.1" 2 GB DDR3-SDRAM 80 GB Intel® GMA X4500HD Windows XP Professional:

Lenovo ThinkPad X200. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows XP Professional. Weight: 3.59 lbs (1.63 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.