Lenovo logo

Lenovo Erazer Z410-IFI Intel® Core™ i5 i5-4200M Laptop 14" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14543
Info modified on:
30 Jan 2025, 19:34:36
Short summary description Lenovo Erazer Z410-IFI Intel® Core™ i5 i5-4200M Laptop 14" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 White:

Lenovo Erazer Z410-IFI, Intel® Core™ i5, 2.5 GHz, 14", 4 GB, 1 TB, Windows 8

Long summary description Lenovo Erazer Z410-IFI Intel® Core™ i5 i5-4200M Laptop 14" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 White:

Lenovo Erazer Z410-IFI. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 14". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 740M. Operating system installed: Windows 8. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.