Lenovo logo

Lenovo IdeaPad Z50-70 Intel® Core™ i5 i5-4210U Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Windows 8.1 White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38171
Info modified on:
23 Jan 2025, 19:09:42
Short summary description Lenovo IdeaPad Z50-70 Intel® Core™ i5 i5-4210U Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Windows 8.1 White:

Lenovo IdeaPad Z50-70, Intel® Core™ i5, 1.7 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Z50-70 Intel® Core™ i5 i5-4210U Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Windows 8.1 White:

Lenovo IdeaPad Z50-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.