Lenovo logo

Lenovo Tab 2 A7-30 3G Mediatek 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android 4.4.4 Black, White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26140
Info modified on:
14 Mar 2024, 19:00:00
Short summary description Lenovo Tab 2 A7-30 3G Mediatek 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android 4.4.4 Black, White:

Lenovo Tab 2 A7-30, 7", 1024 x 600 pixels, 8 GB, 1 GB, Android 4.4.4, Black, White

Long summary description Lenovo Tab 2 A7-30 3G Mediatek 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android 4.4.4 Black, White:

Lenovo Tab 2 A7-30. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MT8382M. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 9.49 oz (269 g). Operating system installed: Android 4.4.4. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.