Lenovo IdeaPad U430, Intel® Core™ i5, 1.7 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB
Lenovo IdeaPad U430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: Gray, Silver