Lenovo logo

Lenovo IdeaPad Z50-70 Intel® Core™ i3 i3-4030U Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 1 TB Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13679
Info modified on:
25 Jan 2025, 22:56:21
Short summary description Lenovo IdeaPad Z50-70 Intel® Core™ i3 i3-4030U Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 1 TB Windows 8.1 Black:

Lenovo IdeaPad Z50-70, Intel® Core™ i3, 1.9 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad Z50-70 Intel® Core™ i3 i3-4030U Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 1 TB Windows 8.1 Black:

Lenovo IdeaPad Z50-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.