Lenovo logo

Lenovo Tab S8-50F Intel Atom® 16 GB 8" 2 GB Wi-Fi 4 (802.11n) Android Yellow

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34693
Info modified on:
25 Jul 2023, 10:14:09
Short summary description Lenovo Tab S8-50F Intel Atom® 16 GB 8" 2 GB Wi-Fi 4 (802.11n) Android Yellow:

Lenovo Tab S8-50F, 8", 1920 x 1200 pixels, 16 GB, 2 GB, Android, Yellow

Long summary description Lenovo Tab S8-50F Intel Atom® 16 GB 8" 2 GB Wi-Fi 4 (802.11n) Android Yellow:

Lenovo Tab S8-50F. Display diagonal: 8", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3745. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 1.6 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 10.6 oz (300 g). Operating system installed: Android. Product color: Yellow

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.