Lenovo logo

Lenovo IdeaPad Flex 2 14 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 14" Touchscreen 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34584
Info modified on:
01 Feb 2025, 05:37:05
Short summary description Lenovo IdeaPad Flex 2 14 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 14" Touchscreen 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Gray:

Lenovo IdeaPad Flex 2 14, Intel® Core™ i5, 1.7 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Flex 2 14 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 14" Touchscreen 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Gray:

Lenovo IdeaPad Flex 2 14. Product type: Hybrid (2-in-1), Form factor: Convertible (Fold-back screen). Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.