Lenovo logo

Lenovo IdeaPad Flex 2 14D AMD A8 A8-6410 Laptop 14" Touchscreen Full HD 4 GB DDR3-SDRAM 1 TB AMD Radeon R5 M230 Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94850
Info modified on:
22 Jan 2025, 04:58:25
Short summary description Lenovo IdeaPad Flex 2 14D AMD A8 A8-6410 Laptop 14" Touchscreen Full HD 4 GB DDR3-SDRAM 1 TB AMD Radeon R5 M230 Windows 8.1 Black:

Lenovo IdeaPad Flex 2 14D, AMD A8, 2 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad Flex 2 14D AMD A8 A8-6410 Laptop 14" Touchscreen Full HD 4 GB DDR3-SDRAM 1 TB AMD Radeon R5 M230 Windows 8.1 Black:

Lenovo IdeaPad Flex 2 14D. Product type: Laptop, Form factor: Convertible (Fold-back screen). Processor family: AMD A8, Processor model: A8-6410, Processor frequency: 2 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 8.1. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.