Lenovo logo

Lenovo IdeaPad Z50-70 Intel® Core™ i5 i5-4210U Laptop 15.6" HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Wi-Fi 4 (802.11n) Windows 8.1 Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38703
Info modified on:
23 Jan 2025, 18:15:32
Short summary description Lenovo IdeaPad Z50-70 Intel® Core™ i5 i5-4210U Laptop 15.6" HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Wi-Fi 4 (802.11n) Windows 8.1 Gray:

Lenovo IdeaPad Z50-70, Intel® Core™ i5, 1.7 GHz, 15.6", 1366 x 768 pixels, 6 GB, 1 TB

Long summary description Lenovo IdeaPad Z50-70 Intel® Core™ i5 i5-4210U Laptop 15.6" HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Wi-Fi 4 (802.11n) Windows 8.1 Gray:

Lenovo IdeaPad Z50-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.