Lenovo IdeaPad S310, Intel® Celeron®, 1.4 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB
Lenovo IdeaPad S310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 2955U, Processor frequency: 1.4 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Aluminum, Black. Weight: 3.97 lbs (1.8 kg)