Lenovo logo

Lenovo IdeaPad G510 Intel® Pentium® 3550M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17810
Info modified on:
02 Feb 2025, 22:55:34
Short summary description Lenovo IdeaPad G510 Intel® Pentium® 3550M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

Lenovo IdeaPad G510, Intel® Pentium®, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad G510 Intel® Pentium® 3550M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

Lenovo IdeaPad G510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3550M, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.