Lenovo logo

Lenovo IdeaPad Y510p Intel® Core™ i7 i7-4700MQ Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 755M Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15426
Info modified on:
29 Jan 2025, 18:19:26
Short summary description Lenovo IdeaPad Y510p Intel® Core™ i7 i7-4700MQ Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 755M Windows 8.1 Black:

Lenovo IdeaPad Y510p, Intel® Core™ i7, 2.4 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad Y510p Intel® Core™ i7 i7-4700MQ Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 755M Windows 8.1 Black:

Lenovo IdeaPad Y510p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.