Lenovo logo

Lenovo Miix 2 10 Intel Atom® 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19786
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Miix 2 10 Intel Atom® 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:

Lenovo Miix 2 10, 10.1", 1920 x 1200 pixels, 64 GB, 2 GB, Windows 8.1, Black, Silver

Long summary description Lenovo Miix 2 10 Intel Atom® 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:

Lenovo Miix 2 10. Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3740. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 20.5 oz (580 g). Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.