Lenovo IdeaPad Yoga 11S, Intel® Core™ i3, 1.5 GHz, 11.6", 1366 x 768 pixels, 4 GB, 128 GB
Lenovo IdeaPad Yoga 11S. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4020Y, Processor frequency: 1.5 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: Orange