Lenovo IdeaPad S310, Intel® Pentium®, 1.7 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB
Lenovo IdeaPad S310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3556U, Processor frequency: 1.7 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product color: Aluminum, Black. Weight: 3.97 lbs (1.8 kg)