Lenovo IdeaPad Flex 15D, AMD A4, 1.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
Lenovo IdeaPad Flex 15D. Product type: Laptop, Form factor: Convertible (Fold-back screen). Processor family: AMD A4, Processor model: A4-5000, Processor frequency: 1.5 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: AMD Radeon HD 8330. Operating system installed: Windows 8.1. Product color: Black